ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR03EZPFX1302

Description
13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM13.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM13.0KHTR-ND
Chip Resistor - Surface Mount RHM13.0KHTR-ND
13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPFX1302
926763-MCR03EZPFX1302
Chip Resistor - Surface Mount - MCR03EZPFX1302 926763-MCR03EZPFX1302
Manufacturer: Rohm Semiconductor Win Source Part Number: 926763-MCR03EZPFX130 2 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM13.0KHCT-NDR, RHM13.0KSCT-ND, RHM13.0KHDKR-NDR, RHM13.0KHCT, RHM13.0KHTR-NDR, RHM13.0KSTR-ND, RHM13.0KSCT, RHM13.0KHTR, RHM13.0KHDKR, RHM13.0KSTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926763-MCR03EZPFX1302
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM13.0KHCT-NDR, RHM13.0KSCT-ND, RHM13.0KHDKR-NDR, RHM13.0KHCT, RHM13.0KHTR-NDR, RHM13.0KSTR-ND, RHM13.0KSCT, RHM13.0KHTR, RHM13.0KHDKR, RHM13.0KSTR

Buy Now Datasheet
SMD 10W Resistor - 52-MCR03EZPFX1302 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPFX1302
SMD 10W Resistor 52-MCR03EZPFX1302
RES SMD 13K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX1302 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX1302 can be used for catalog matching and distributor lookup.

RES SMD 13K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX1302 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX1302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR03EZPFX1302 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPFX1302
Chip Resistor - Surface Mount MCR03EZPFX1302
RES SMD 13K OHM 1% 1/10W 0603

RES SMD 13K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM13.0KHTR-ND 926763-MCR03EZPFX1302 52-MCR03EZPFX1302 MCR03EZPFX1302
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR03EZPFX1302 SMD 10W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details