RES SMD 12.1K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX1212 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX1212 can be used for catalog matching and distributor lookup.
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326446-MCR03EZPFX12
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12.1 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM12.1KSTR-ND,RHM12
RoHS Status: ROHS3 Compliant
RES SMD 12.1K OHM 1% 1/10W 0603
RES SMD 12.1K OHM 1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-MCR03EZPFX1212 | RHM12.1KHTR-ND | 1326446-MCR03EZPFX1212 | 687-MCR03EZPFX1212 | MCR03EZPFX1212 |
| Product Name | SMD 10W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | RES SMD 12.1K OHM 1% 1/10W 0603 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | Surface Mount Technology (SMT / SMD); Surface Mount | ||
| Resistance Range | 12100 ohms | 12100 ohms | 12100 ohms | 12100 ohms | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor |