Manufacturer: Rohm Semiconductor
Win Source Part Number: 851030-MCR03EZPFX100
Series: MCR
Features: 10 kOhms Chip Resistor
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: Q7733673AAA, RHM10.0KSTR, RHM10.0KSCT, RHM10.0KHTR, RHM10.0KSTR-ND, RHM10.0KSCT-ND, RHM10.0KHDKR, RHM10.0KHCT
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 10K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX1002 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX1002 can be used for catalog matching and distributor lookup.
RES SMD 10K OHM 1% 1/10W 0603
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 851030-MCR03EZPFX1002 | 9013601 | RHM10.0KHTR-ND | 52-MCR03EZPFX1002 | MCR03EZPFX1002 |
| Product Name | Chip Resistor - Surface Mount - MCR03EZPFX1002 | Surface Mount Resistors | Chip Resistor - Surface Mount | SMD 10W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603 (1608 Metric) | ||
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Single Resistor | ||||
| Category / Application | Automotive; General Use |