ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR03EZPFL3R30 MCR03EZPFL3R30

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982402-MCR03EZPFL3R3 0 Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 400 ppm/°C Composition: Thick Film Resistance: 3.3 Ω Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982402-MCR03EZPFL3R3 0 Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 400 ppm/°C Composition: Thick Film Resistance: 3.3 Ω Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCR03EZPFL3R30 - 982402-MCR03EZPFL3R30 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPFL3R30
982402-MCR03EZPFL3R30
Chip Resistor - Surface Mount - MCR03EZPFL3R30 982402-MCR03EZPFL3R30
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982402-MCR03EZPFL3R3 0 Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 400 ppm/°C Composition: Thick Film Resistance: 3.3 Ω Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982402-MCR03EZPFL3R30
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 400 ppm/°C
Composition: Thick Film
Resistance: 3.3 Ω
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
SMD 3.3 Ohm 10W Resistor - 52-MCR03EZPFL3R30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3 Ohm 10W Resistor
52-MCR03EZPFL3R30
SMD 3.3 Ohm 10W Resistor 52-MCR03EZPFL3R30
Res Thick Film 0603 3.3 Ohm 1% 1/10W ±400ppm/°C Molded SMD SMD Paper T/R Product overview: MCR03EZPFL3R30 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFL3R30 can be used for catalog matching and distributor lookup.

Res Thick Film 0603 3.3 Ohm 1% 1/10W ±400ppm/°C Molded SMD SMD Paper T/R Product overview: MCR03EZPFL3R30 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFL3R30 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 982402-MCR03EZPFL3R30 52-MCR03EZPFL3R30
Product Name Chip Resistor - Surface Mount - MCR03EZPFL3R30 SMD 3.3 Ohm 10W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details