ROHM Semiconductor GmbH

Thick Film Chip Resistors Low Ohmic

MCR03EZPFL

Description
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device employs metal-glaze base resistive element and is high-reliability device.
Datasheet
Description
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device employs metal-glaze base resistive element and is high-reliability device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>Thick Film Chip Resistors Low Ohmic <automotive></automotive></p> - MCR03EZPFL - ROHM Semiconductor GmbH
Willich, Germany

Thick Film Chip Resistors Low Ohmic


MCR03EZPFL

Thick Film Chip Resistors Low Ohmic

MCR03EZPFL
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device employs metal-glaze base resistive element and is high-reliability device.

ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device employs metal-glaze base resistive element and is high-reliability device.

Supplier's Site Datasheet
Thick Film Chip Resistors Low Ohmic <Automotive *Corresponds to AEC-Q200> - MCR03EZPFL - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Thick Film Chip Resistors Low Ohmic
MCR03EZPFL
Thick Film Chip Resistors Low Ohmic MCR03EZPFL
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Resistors Resistors
Product Number MCR03EZPFL MCR03EZPFL
Product Name

Thick Film Chip Resistors Low Ohmic

Thick Film Chip Resistors Low Ohmic
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); MCR03-low ohmic
Resistance Range 1 to 9.1 ohms 1 to 9.1 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details