ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR03EZPD4702 MCR03EZPD4702

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134790-MCR03EZPD470 2 Voltage Rating: 50 V Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 550 µm Resistance: 47 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 155 °C Case Code (Metric): 1608
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134790-MCR03EZPD470 2 Voltage Rating: 50 V Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 550 µm Resistance: 47 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 155 °C Case Code (Metric): 1608
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCR03EZPD4702 - 1134790-MCR03EZPD4702 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPD4702
1134790-MCR03EZPD4702
Chip Resistor - Surface Mount - MCR03EZPD4702 1134790-MCR03EZPD4702
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134790-MCR03EZPD470 2 Voltage Rating: 50 V Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 550 µm Resistance: 47 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 155 °C Case Code (Metric): 1608

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134790-MCR03EZPD4702
Voltage Rating: 50 V
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Height: 550 µm
Resistance: 47 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Max Operating Temperature: 155 °C
Case Code (Metric): 1608

Buy Now
SMD 10W Resistor - 52-MCR03EZPD4702 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPD4702
SMD 10W Resistor 52-MCR03EZPD4702
Res Precision 0603 47.0K Ohm 1/10W 0.5% SMD Product overview: MCR03EZPD4702 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPD4702 can be used for catalog matching and distributor lookup.

Res Precision 0603 47.0K Ohm 1/10W 0.5% SMD Product overview: MCR03EZPD4702 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPD4702 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1134790-MCR03EZPD4702 52-MCR03EZPD4702
Product Name Chip Resistor - Surface Mount - MCR03EZPD4702 SMD 10W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 47000 ohms 47000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details