ROHM Semiconductor USA, LLC 270 Ohm Resistor MCR03EZHJ271

Description
Resistor 0603 270 Ohm 5% Product overview: MCR03EZHJ271 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZHJ271 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Resistor 0603 270 Ohm 5% Product overview: MCR03EZHJ271 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZHJ271 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
270 Ohm Resistor - 52-MCR03EZHJ271 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270 Ohm Resistor
52-MCR03EZHJ271
270 Ohm Resistor 52-MCR03EZHJ271
Resistor 0603 270 Ohm 5% Product overview: MCR03EZHJ271 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZHJ271 can be used for catalog matching and distributor lookup.

Resistor 0603 270 Ohm 5% Product overview: MCR03EZHJ271 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZHJ271 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - MCR03EZHJ271 - 1120738-MCR03EZHJ271 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZHJ271
1120738-MCR03EZHJ271
Chip Resistor - Surface Mount - MCR03EZHJ271 1120738-MCR03EZHJ271
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120738-MCR03EZHJ271 Voltage Rating: 50 V Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 550 µm Resistance: 270 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): MCR03EZHJ271.; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120738-MCR03EZHJ271
Voltage Rating: 50 V
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 550 µm
Resistance: 270 Ω
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Alternative Parts (Cross-Reference): MCR03EZHJ271.;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-MCR03EZHJ271 1120738-MCR03EZHJ271
Product Name 270 Ohm Resistor Chip Resistor - Surface Mount - MCR03EZHJ271
Resistance Range 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers