ROHM Semiconductor USA, LLC SMD Resistor MCR03EZHJ100

Description
Surface Mount Thick Film Chip Resistor 0603 Case 10 Ohms 5% Tolerance 200 PPM Product overview: MCR03EZHJ100 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZHJ100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Surface Mount Thick Film Chip Resistor 0603 Case 10 Ohms 5% Tolerance 200 PPM Product overview: MCR03EZHJ100 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZHJ100 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-MCR03EZHJ100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-MCR03EZHJ100
SMD Resistor 52-MCR03EZHJ100
Surface Mount Thick Film Chip Resistor 0603 Case 10 Ohms 5% Tolerance 200 PPM Product overview: MCR03EZHJ100 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZHJ100 can be used for catalog matching and distributor lookup.

Surface Mount Thick Film Chip Resistor 0603 Case 10 Ohms 5% Tolerance 200 PPM Product overview: MCR03EZHJ100 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZHJ100 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - MCR03EZHJ100 - 1078262-MCR03EZHJ100 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZHJ100
1078262-MCR03EZHJ100
Chip Resistor - Surface Mount - MCR03EZHJ100 1078262-MCR03EZHJ100
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078262-MCR03EZHJ100 Voltage Rating: 50 V Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 550 µm Resistance: 10 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): MCR03EZHJ100MCR03 EZHJ100; MCR03-EZH-J-100; MCR03-EZH-J100; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078262-MCR03EZHJ100
Voltage Rating: 50 V
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 550 µm
Resistance: 10 Ω
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Alternative Parts (Cross-Reference): MCR03EZHJ100MCR03 EZHJ100; MCR03-EZH-J-100; MCR03-EZH-J100;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-MCR03EZHJ100 1078262-MCR03EZHJ100
Product Name SMD Resistor Chip Resistor - Surface Mount - MCR03EZHJ100
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details