ROHM Co., Ltd. RES SMD 91K OHM 5% 1/10W 0603 MCR03ERTJ913

Description
RES SMD 91K OHM 5% 1/10W 0603
Description
RES SMD 91K OHM 5% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 91K OHM 5% 1/10W 0603 - 687-MCR03ERTJ913 - Utmel Electronic Limited
Hong Kong, China
RES SMD 91K OHM 5% 1/10W 0603
687-MCR03ERTJ913
RES SMD 91K OHM 5% 1/10W 0603 687-MCR03ERTJ913
RES SMD 91K OHM 5% 1/10W 0603

RES SMD 91K OHM 5% 1/10W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MCR03ERTJ913 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCR03ERTJ913
Resistors - Chip Resistor - Surface Mount MCR03ERTJ913
RES SMD 91K OHM 5% 1/10W 0603

RES SMD 91K OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - MCR03ERTJ913 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03ERTJ913
Chip Resistor - Surface Mount MCR03ERTJ913
RES SMD 91K OHM 5% 1/10W 0603

RES SMD 91K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 687-MCR03ERTJ913 MCR03ERTJ913 MCR03ERTJ913
Product Name RES SMD 91K OHM 5% 1/10W 0603 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 (1608 Metric)
Resistance Range 91000 ohms 91000 ohms 91000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers