RES SMD 4.3K OHM 5% 1/10W 0603
RES SMD 4.3K OHM 5% 1/10W 0603
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | MCR03ERTJ432 | MCR03ERTJ432 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 4300 ohms | 4300 ohms |
| Tolerance | 5 +/- % | 5 +/- % |