RES SMD 36K OHM 5% 1/10W 0603
RES SMD 36K OHM 5% 1/10W 0603
RES SMD 36K OHM 5% 1/10W 0603
| Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 687-MCR03ERTJ363 | MCR03ERTJ363 | MCR03ERTJ363 |
| Product Name | RES SMD 36K OHM 5% 1/10W 0603 | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | 0603; 0603 (1608 Metric) | |
| Resistance Range | 36000 ohms | 36000 ohms | 36000 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |