ROHM Semiconductor USA, LLC SMD 27 OHM 10W Resistor MCR03ERTJ270

Description
RES SMD 27 OHM 5% 1/10W 0603 Product overview: MCR03ERTJ270 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03ERTJ270 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 27 OHM 5% 1/10W 0603 Product overview: MCR03ERTJ270 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03ERTJ270 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27 OHM 10W Resistor - 52-MCR03ERTJ270 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27 OHM 10W Resistor
52-MCR03ERTJ270
SMD 27 OHM 10W Resistor 52-MCR03ERTJ270
RES SMD 27 OHM 5% 1/10W 0603 Product overview: MCR03ERTJ270 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03ERTJ270 can be used for catalog matching and distributor lookup.

RES SMD 27 OHM 5% 1/10W 0603 Product overview: MCR03ERTJ270 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03ERTJ270 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - RHM27CGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM27CGTR-ND
Chip Resistor - Surface Mount RHM27CGTR-ND
27 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

27 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR03ERTJ270 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03ERTJ270
Chip Resistor - Surface Mount MCR03ERTJ270
RES SMD 27 OHM 5% 1/10W 0603

RES SMD 27 OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - MCR03ERTJ270 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCR03ERTJ270
Chip Resistor - Surface Mount MCR03ERTJ270
RES SMD 27 OHM 5% 1/10W 0603

RES SMD 27 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-MCR03ERTJ270 RHM27CGTR-ND MCR03ERTJ270 MCR03ERTJ270
Product Name SMD 27 OHM 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details