RES SMD 16K OHM 5% 1/10W 0603
RES SMD 16K OHM 5% 1/10W 0603
RES SMD 16K OHM 5% 1/10W 0603
| Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | MCR03ERTJ163 | MCR03ERTJ163 | 687-MCR03ERTJ163 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | RES SMD 16K OHM 5% 1/10W 0603 |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |