ROHM Co., Ltd. RES SMD 15 OHM 5% 1/10W 0603 MCR03ERTJ150

Description
RES SMD 15 OHM 5% 1/10W 0603
Description
RES SMD 15 OHM 5% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 15 OHM 5% 1/10W 0603 - 687-MCR03ERTJ150 - Utmel Electronic Limited
Hong Kong, China
RES SMD 15 OHM 5% 1/10W 0603
687-MCR03ERTJ150
RES SMD 15 OHM 5% 1/10W 0603 687-MCR03ERTJ150
RES SMD 15 OHM 5% 1/10W 0603

RES SMD 15 OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - MCR03ERTJ150 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03ERTJ150
Chip Resistor - Surface Mount MCR03ERTJ150
RES SMD 15 OHM 5% 1/10W 0603

RES SMD 15 OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 687-MCR03ERTJ150 MCR03ERTJ150
Product Name RES SMD 15 OHM 5% 1/10W 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details