RES SMD 110K OHM 5% 1/10W 0603
RES SMD 110K OHM 5% 1/10W 0603
| ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | MCR03ERTJ114 | 687-MCR03ERTJ114 |
| Product Name | Chip Resistor - Surface Mount | RES SMD 110K OHM 5% 1/10W 0603 |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Resistance Range | 110000 ohms | 110000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |