ROHM Semiconductor USA, LLC SMD 88.7 OHM 10W Resistor MCR03ERTF88R7

Description
RES SMD 88.7 OHM 1% 1/10W 0603 Product overview: MCR03ERTF88R7 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 88.7 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 88.7 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03ERTF88R7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 88.7 OHM 1% 1/10W 0603 Product overview: MCR03ERTF88R7 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 88.7 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 88.7 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03ERTF88R7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 88.7 OHM 10W Resistor - 52-MCR03ERTF88R7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 88.7 OHM 10W Resistor
52-MCR03ERTF88R7
SMD 88.7 OHM 10W Resistor 52-MCR03ERTF88R7
RES SMD 88.7 OHM 1% 1/10W 0603 Product overview: MCR03ERTF88R7 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 88.7 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 88.7 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03ERTF88R7 can be used for catalog matching and distributor lookup.

RES SMD 88.7 OHM 1% 1/10W 0603 Product overview: MCR03ERTF88R7 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 88.7 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 88.7 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03ERTF88R7 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03ERTF88R7
804084-MCR03ERTF88R7
Chip Resistor - Surface Mount - MCR03ERTF88R7 804084-MCR03ERTF88R7
Manufacturer: Rohm Semiconductor Win Source Part Number: 804084-MCR03ERTF88R7 Packaging: Reel Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 88.7 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 804084-MCR03ERTF88R7
Packaging: Reel
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 88.7 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-MCR03ERTF88R7 804084-MCR03ERTF88R7
Product Name SMD 88.7 OHM 10W Resistor Chip Resistor - Surface Mount - MCR03ERTF88R7
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 88.7 ohms 88.7 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers