RES SMD 61.9 OHM 1% 1/10W 0603
RES SMD 61.9 OHM 1% 1/10W 0603
| ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | MCR03ERTF61R9 | 687-MCR03ERTF61R9 |
| Product Name | Chip Resistor - Surface Mount | RES SMD 61.9 OHM 1% 1/10W 0603 |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Resistance Range | 61.9 ohms | 61.9 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |