475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES SMD 475 OHM 1% 1/10W 0603
RES SMD 475 OHM 1% 1/10W 0603
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RHM475CFTR-ND | 687-MCR03ERTF4750 | MCR03ERTF4750 |
| Product Name | Chip Resistor - Surface Mount | RES SMD 475 OHM 1% 1/10W 0603 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 475 ohms | 475 ohms | 475 ohms |