RES SMD 14.3K OHM 1% 1/10W 0603
RES SMD 14.3K OHM 1% 1/10W 0603
| Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 687-MCR03ERTF1432 | MCR03ERTF1432 |
| Product Name | RES SMD 14.3K OHM 1% 1/10W 0603 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 14300 ohms | 14300 ohms |
| Tolerance | 1 +/- % | 1 +/- % |