ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR03ERTD1201 MCR03ERTD1201

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971958-MCR03ERTD1201 Voltage Rating: 50 V Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 550 µm Resistance: 1.2 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Case / Package: 1608 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971958-MCR03ERTD1201 Voltage Rating: 50 V Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 550 µm Resistance: 1.2 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Case / Package: 1608 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCR03ERTD1201 - 971958-MCR03ERTD1201 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03ERTD1201
971958-MCR03ERTD1201
Chip Resistor - Surface Mount - MCR03ERTD1201 971958-MCR03ERTD1201
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971958-MCR03ERTD1201 Voltage Rating: 50 V Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 550 µm Resistance: 1.2 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Case / Package: 1608 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971958-MCR03ERTD1201
Voltage Rating: 50 V
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Height: 550 µm
Resistance: 1.2 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Case / Package: 1608
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V

Buy Now
SMD 10W Resistor - 52-MCR03ERTD1201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03ERTD1201
SMD 10W Resistor 52-MCR03ERTD1201
Res Precision 0603 1.20K Ohm 1/10W 0.5% SMD Product overview: MCR03ERTD1201 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03ERTD1201 can be used for catalog matching and distributor lookup.

Res Precision 0603 1.20K Ohm 1/10W 0.5% SMD Product overview: MCR03ERTD1201 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03ERTD1201 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 971958-MCR03ERTD1201 52-MCR03ERTD1201
Product Name Chip Resistor - Surface Mount - MCR03ERTD1201 SMD 10W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms 1200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details