ROHM MCR01SMQPF3903 Resistor
1005(0402)SIZE, HIGH POWER THICK
1005(0402)SIZE, HIGH POWER THICK
1005(0402)SIZE, HIGH POWER THICK
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 780496 | 846-MCR01SMQPF3903CT-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 |
| Resistance Range | 390000 ohms | |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Standards and Certifications | RoHS |