ROHM Semiconductor USA, LLC SMD 5.1 OHM 16W Resistor MCR01MZPJ5R1

Description
RES SMD 5.1 OHM 5% 1/16W 0402 Product overview: MCR01MZPJ5R1 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ5R1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 5.1 OHM 5% 1/16W 0402 Product overview: MCR01MZPJ5R1 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ5R1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.1 OHM 16W Resistor - 52-MCR01MZPJ5R1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.1 OHM 16W Resistor
52-MCR01MZPJ5R1
SMD 5.1 OHM 16W Resistor 52-MCR01MZPJ5R1
RES SMD 5.1 OHM 5% 1/16W 0402 Product overview: MCR01MZPJ5R1 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ5R1 can be used for catalog matching and distributor lookup.

RES SMD 5.1 OHM 5% 1/16W 0402 Product overview: MCR01MZPJ5R1 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ5R1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM5.1JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM5.1JTR-ND
Chip Resistor - Surface Mount RHM5.1JTR-ND
5.1 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 5.1 OHM 5% 1/16W 0402 - 687-MCR01MZPJ5R1 - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.1 OHM 5% 1/16W 0402
687-MCR01MZPJ5R1
RES SMD 5.1 OHM 5% 1/16W 0402 687-MCR01MZPJ5R1
RES SMD 5.1 OHM 5% 1/16W 0402

RES SMD 5.1 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-MCR01MZPJ5R1 RHM5.1JTR-ND 687-MCR01MZPJ5R1
Product Name SMD 5.1 OHM 16W Resistor Chip Resistor - Surface Mount RES SMD 5.1 OHM 5% 1/16W 0402
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Temperature Coefficient -0.5000 ±ppm/°C 500 ±ppm/°C -0.5000 ±ppm/°C
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details