ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR01MZPJ470

Description
47 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM47JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM47JTR-ND
Chip Resistor - Surface Mount RHM47JTR-ND
47 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 47 OHM 16W Resistor - 52-MCR01MZPJ470 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 OHM 16W Resistor
52-MCR01MZPJ470
SMD 47 OHM 16W Resistor 52-MCR01MZPJ470
RES SMD 47 OHM 5% 1/16W 0402 Product overview: MCR01MZPJ470 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ470 can be used for catalog matching and distributor lookup.

RES SMD 47 OHM 5% 1/16W 0402 Product overview: MCR01MZPJ470 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR01MZPJ470 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR01MZPJ470
Chip Resistor - Surface Mount MCR01MZPJ470
RES SMD 47 OHM 5% 1/16W 0402

RES SMD 47 OHM 5% 1/16W 0402

Supplier's Site Datasheet
RES SMD 47 OHM 5% 1/16W 0402 - 687-MCR01MZPJ470 - Utmel Electronic Limited
Hong Kong, China
RES SMD 47 OHM 5% 1/16W 0402
687-MCR01MZPJ470
RES SMD 47 OHM 5% 1/16W 0402 687-MCR01MZPJ470
RES SMD 47 OHM 5% 1/16W 0402

RES SMD 47 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RHM47JTR-ND 52-MCR01MZPJ470 MCR01MZPJ470 687-MCR01MZPJ470
Product Name Chip Resistor - Surface Mount SMD 47 OHM 16W Resistor Chip Resistor - Surface Mount RES SMD 47 OHM 5% 1/16W 0402
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details