360 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 360 OHM 5% 1/16W 0402 Product overview: MCR01MZPJ361 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 360 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 360 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ361 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM360JTR-ND | 52-MCR01MZPJ361 |
| Product Name | Chip Resistor - Surface Mount | SMD 360 OHM 16W Resistor |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 (1005 Metric) |
| Resistance Range | 360 ohms | 360 ohms |