ROHM Semiconductor USA, LLC SMD 18 OHM 16W Resistor MCR01MZPJ180

Description
RES SMD 18 OHM 5% 1/16W 0402 Product overview: MCR01MZPJ180 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ180 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 18 OHM 5% 1/16W 0402 Product overview: MCR01MZPJ180 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ180 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18 OHM 16W Resistor - 52-MCR01MZPJ180 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18 OHM 16W Resistor
52-MCR01MZPJ180
SMD 18 OHM 16W Resistor 52-MCR01MZPJ180
RES SMD 18 OHM 5% 1/16W 0402 Product overview: MCR01MZPJ180 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ180 can be used for catalog matching and distributor lookup.

RES SMD 18 OHM 5% 1/16W 0402 Product overview: MCR01MZPJ180 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ180 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM18JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM18JTR-ND
Chip Resistor - Surface Mount RHM18JTR-ND
18 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR01MZPJ180 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR01MZPJ180
Chip Resistor - Surface Mount MCR01MZPJ180
RES SMD 18 OHM 5% 1/16W 0402

RES SMD 18 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-MCR01MZPJ180 RHM18JTR-ND MCR01MZPJ180
Product Name SMD 18 OHM 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 (1005 Metric) 0402; 0402
Resistance Range 18 ohms 18 ohms 18 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details