ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR01MZPJ151

Description
150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM150JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM150JTR-ND
Chip Resistor - Surface Mount RHM150JTR-ND
150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 150 OHM 16W Resistor - 52-MCR01MZPJ151 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 OHM 16W Resistor
52-MCR01MZPJ151
SMD 150 OHM 16W Resistor 52-MCR01MZPJ151
RES SMD 150 OHM 5% 1/16W 0402 Product overview: MCR01MZPJ151 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ151 can be used for catalog matching and distributor lookup.

RES SMD 150 OHM 5% 1/16W 0402 Product overview: MCR01MZPJ151 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR01MZPJ151 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR01MZPJ151
Chip Resistor - Surface Mount MCR01MZPJ151
RES SMD 150 OHM 5% 1/16W 0402

RES SMD 150 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RHM150JTR-ND 52-MCR01MZPJ151 MCR01MZPJ151
Product Name Chip Resistor - Surface Mount SMD 150 OHM 16W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric)
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details