Thick Film Chip Jumper (MCR Series)
Thick Film Chip Jumper (MCR Series)
Chip resistors are highly reliable due to metal-glaze resistive element. They are long-seller in the market for needs from consumer electronics to industrial/automotiv
Manufacturer: Rohm Semiconductor
Win Source Part Number: 725117-MCR01MZPJ000
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: Jumper
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.063W, 1/16W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
ROHM Semiconductor GmbH | Win Source Electronics | DigiKey | |
---|---|---|---|
Product Category | Resistors | Resistors | Resistors |
Product Number | MCR01MZPJ000 | 725117-MCR01MZPJ000 | RHM0.0JDKR-ND |
Product Name | Thick Film Chip Jumper (MCR Series) |
Chip Resistor - Surface Mount - MCR01MZPJ000 | Chip Resistor - Surface Mount |
Category / Application | General Use | Automotive; General Use | |
Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | |
Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms |
Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |