ROHM Semiconductor GmbH

Thick Film Chip Resistors Low Ohmic

MCR01MZPFL

Description
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device employs metal-glaze base resistive element and is high-reliability device.
Datasheet
Description
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device employs metal-glaze base resistive element and is high-reliability device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>Thick Film Chip Resistors Low Ohmic <automotive></automotive></p> - MCR01MZPFL - ROHM Semiconductor GmbH
Willich, Germany

Thick Film Chip Resistors Low Ohmic


MCR01MZPFL

Thick Film Chip Resistors Low Ohmic

MCR01MZPFL
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device employs metal-glaze base resistive element and is high-reliability device.

ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device employs metal-glaze base resistive element and is high-reliability device.

Supplier's Site Datasheet
Thick Film Chip Resistors Low Ohmic <Automotive *Corresponds to AEC-Q200> - MCR01MZPFL - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Thick Film Chip Resistors Low Ohmic
MCR01MZPFL
Thick Film Chip Resistors Low Ohmic MCR01MZPFL
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Resistors Resistors
Product Number MCR01MZPFL MCR01MZPFL
Product Name

Thick Film Chip Resistors Low Ohmic

Thick Film Chip Resistors Low Ohmic
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); MCR01-low ohmic
Resistance Range 1 to 9.1 ohms 1 to 9.1 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details