ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount MCR01MZPF51R0

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326438-MCR01MZPF51R 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 51 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM51.0LDKR,RHM51.0L TR,RHM51.0LCT-NDR,RH M51.0LDKR-NDR,RHM51. 0LTR-NDR,RHM51.0LCT RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326438-MCR01MZPF51R 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 51 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM51.0LDKR,RHM51.0L TR,RHM51.0LCT-NDR,RH M51.0LDKR-NDR,RHM51. 0LTR-NDR,RHM51.0LCT RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1326438-MCR01MZPF51R0 is a surface mount chip resistor from Win Source Electronics, designed for general-purpose applications. It features a resistance value of 51 ohms with a tolerance of ±1%. The resistor is constructed using a thick film composition and is rated for a power of 0.063W (1/16W) at an operating temperature range of -55°C to +155°C. It complies with AEC-Q200 standards, making it suitable for automotive applications. The component is packaged in a compact 0402 size (1.00mm x 0.50mm) and is available in reels of 10,000 units. The temperature coefficient is specified at ±100ppm/°C, ensuring stable performance across varying temperatures. This resistor is RoHS3 compliant and has an MSL level of 1, indicating it is suitable for unlimited storage conditions.

Datasheet Summary
Powered by GS/AI

The 1326438-MCR01MZPF51R0 is a surface mount chip resistor from Win Source Electronics, designed for general-purpose applications. It features a resistance value of 51 ohms with a tolerance of ±1%. The resistor is constructed using a thick film composition and is rated for a power of 0.063W (1/16W) at an operating temperature range of -55°C to +155°C. It complies with AEC-Q200 standards, making it suitable for automotive applications. The component is packaged in a compact 0402 size (1.00mm x 0.50mm) and is available in reels of 10,000 units. The temperature coefficient is specified at ±100ppm/°C, ensuring stable performance across varying temperatures. This resistor is RoHS3 compliant and has an MSL level of 1, indicating it is suitable for unlimited storage conditions.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326438-MCR01MZPF51R0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326438-MCR01MZPF51R0
Resistors - Chip Resistor - Surface Mount 1326438-MCR01MZPF51R0
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326438-MCR01MZPF51R 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 51 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM51.0LDKR,RHM51.0L TR,RHM51.0LCT-NDR,RH M51.0LDKR-NDR,RHM51. 0LTR-NDR,RHM51.0LCT RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326438-MCR01MZPF51R0
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 51 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM51.0LDKR,RHM51.0LTR,RHM51.0LCT-NDR,RHM51.0LDKR-NDR,RHM51.0LTR-NDR,RHM51.0LCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM51.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM51.0LTR-ND
Chip Resistor - Surface Mount RHM51.0LTR-ND
51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 51 OHM 16W Resistor - 52-MCR01MZPF51R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51 OHM 16W Resistor
52-MCR01MZPF51R0
SMD 51 OHM 16W Resistor 52-MCR01MZPF51R0
RES SMD 51 OHM 1% 1/16W 0402 Product overview: MCR01MZPF51R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF51R0 can be used for catalog matching and distributor lookup.

RES SMD 51 OHM 1% 1/16W 0402 Product overview: MCR01MZPF51R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF51R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR01MZPF51R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR01MZPF51R0
Chip Resistor - Surface Mount MCR01MZPF51R0
RES SMD 51 OHM 1% 1/16W 0402

RES SMD 51 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1326438-MCR01MZPF51R0 RHM51.0LTR-ND 52-MCR01MZPF51R0 MCR01MZPF51R0
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 51 OHM 16W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details