ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR01MZPF4753 MCR01MZPF4753

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966745-MCR01MZPF4753 Voltage Rating: 50 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 400 µm Resistance: 475 kΩ Power Rating: 63 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966745-MCR01MZPF4753 Voltage Rating: 50 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 400 µm Resistance: 475 kΩ Power Rating: 63 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCR01MZPF4753 - 966745-MCR01MZPF4753 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR01MZPF4753
966745-MCR01MZPF4753
Chip Resistor - Surface Mount - MCR01MZPF4753 966745-MCR01MZPF4753
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966745-MCR01MZPF4753 Voltage Rating: 50 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 400 µm Resistance: 475 kΩ Power Rating: 63 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966745-MCR01MZPF4753
Voltage Rating: 50 V
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 400 µm
Resistance: 475 kΩ
Power Rating: 63 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Case / Package: 1005
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V

Buy Now
SMD 16W Resistor - 52-MCR01MZPF4753 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-MCR01MZPF4753
SMD 16W Resistor 52-MCR01MZPF4753
Res Thick Film 0402 475K Ohm 1% 1/16W ±100ppm/°C Molded SMD Paper T/R Product overview: MCR01MZPF4753 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF4753 can be used for catalog matching and distributor lookup.

Res Thick Film 0402 475K Ohm 1% 1/16W ±100ppm/°C Molded SMD Paper T/R Product overview: MCR01MZPF4753 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF4753 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 966745-MCR01MZPF4753 52-MCR01MZPF4753
Product Name Chip Resistor - Surface Mount - MCR01MZPF4753 SMD 16W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475000 ohms 475000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details