ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR01MZPF4700

Description
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM470LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM470LTR-ND
Chip Resistor - Surface Mount RHM470LTR-ND
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR01MZPF4700
1075450-MCR01MZPF4700
Chip Resistor - Surface Mount - MCR01MZPF4700 1075450-MCR01MZPF4700
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075450-MCR01MZPF470 0 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.016" (0.40mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 470 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075450-MCR01MZPF4700
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.016" (0.40mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Resistance (Ohms): 470
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Resistors - 9013392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013392
Surface Mount Resistors 9013392
ROHM MCR01MZPF4700

ROHM MCR01MZPF4700

Supplier's Site
Surface Mount Resistors - 9013392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013392P
Surface Mount Resistors 9013392P
ROHM MCR01MZPF4700

ROHM MCR01MZPF4700

Supplier's Site
SMD 470 OHM 16W Resistor - 52-MCR01MZPF4700 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 OHM 16W Resistor
52-MCR01MZPF4700
SMD 470 OHM 16W Resistor 52-MCR01MZPF4700
RES SMD 470 OHM 1% 1/16W 0402 Product overview: MCR01MZPF4700 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF4700 can be used for catalog matching and distributor lookup.

RES SMD 470 OHM 1% 1/16W 0402 Product overview: MCR01MZPF4700 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF4700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RHM470LTR-ND 1075450-MCR01MZPF4700 9013392 9013392P 52-MCR01MZPF4700
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR01MZPF4700 Surface Mount Resistors Surface Mount Resistors SMD 470 OHM 16W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402 (1005 Metric)
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers