RES SMD 220 OHM 1% 1/16W 0402 Product overview: MCR01MZPF2200 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF2200 can be used for catalog matching and distributor lookup.
220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Manufacturer: Rohm Semiconductor
Category: Resistors- Chip Resistor - Surface Mount
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: Package / Case
Operating Temperature: -55°C ~ 155°C
Supplier Device Package: 0402
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Number of Terminations: 2
Features: Automotive AEC-Q200
RES SMD 220 OHM 1% 1/16W 0402
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-MCR01MZPF2200 | 9013386 | RHM220LTR-ND | MCR01MZPF2200 | |
| Product Name | SMD 220 OHM 16W Resistor | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors- Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0402 (1005 Metric) | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 | ||
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Standards and Certifications | RoHS | RoHS | |||
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) |