ROHM Semiconductor USA, LLC SMD 16W Resistor MCR01MZPF2001

Description
RES SMD 2K OHM 1% 1/16W 0402 Product overview: MCR01MZPF2001 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF2001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2K OHM 1% 1/16W 0402 Product overview: MCR01MZPF2001 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF2001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-MCR01MZPF2001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-MCR01MZPF2001
SMD 16W Resistor 52-MCR01MZPF2001
RES SMD 2K OHM 1% 1/16W 0402 Product overview: MCR01MZPF2001 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF2001 can be used for catalog matching and distributor lookup.

RES SMD 2K OHM 1% 1/16W 0402 Product overview: MCR01MZPF2001 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF2001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 9013418P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013418P
Surface Mount Resistors 9013418P
ROHM MCR01MZPF2001

ROHM MCR01MZPF2001

Supplier's Site
Surface Mount Resistors - 9013418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013418
Surface Mount Resistors 9013418
ROHM MCR01MZPF2001

ROHM MCR01MZPF2001

Supplier's Site
Chip Resistor - Surface Mount - MCR01MZPF2001-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCR01MZPF2001-ND
Chip Resistor - Surface Mount MCR01MZPF2001-ND
2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR01MZPF2001
884342-MCR01MZPF2001
Chip Resistor - Surface Mount - MCR01MZPF2001 884342-MCR01MZPF2001
Manufacturer: Rohm Semiconductor Win Source Part Number: 884342-MCR01MZPF2001 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Rohm Semiconductor
Win Source Part Number: 884342-MCR01MZPF2001
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR01MZPF2001 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR01MZPF2001
Chip Resistor - Surface Mount MCR01MZPF2001
RES SMD 2K OHM 1% 1/16W 0402

RES SMD 2K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCR01MZPF2001 9013418P 9013418 MCR01MZPF2001-ND 884342-MCR01MZPF2001 MCR01MZPF2001
Product Name SMD 16W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR01MZPF2001 Chip Resistor - Surface Mount
Mounting / Packaging 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details