ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount MCR01MZPF1501

Description
Win Source Part Number: 1078259-MCR01MZPF150 1 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW04021K50FKED; CRG0402F1K5; RC0402FR-071K5L; AC0402FR-071K5L; RK73H1ETTP1501F; RC0402FR-131K5L; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM1.50KLTR,RHM1.50K LTR-NDR,RHM1.50KLDKR ,RHM1.50KLCT,RHM1.50 KLDKR-NDR,RHM1.50KLC T-NDR
Request a Quote Datasheet
Description
Win Source Part Number: 1078259-MCR01MZPF150 1 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW04021K50FKED; CRG0402F1K5; RC0402FR-071K5L; AC0402FR-071K5L; RK73H1ETTP1501F; RC0402FR-131K5L; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM1.50KLTR,RHM1.50K LTR-NDR,RHM1.50KLDKR ,RHM1.50KLCT,RHM1.50 KLDKR-NDR,RHM1.50KLC T-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1078259-MCR01MZPF1501
Resistors - Chip Resistor - Surface Mount 1078259-MCR01MZPF1501
Win Source Part Number: 1078259-MCR01MZPF150 1 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW04021K50FKED; CRG0402F1K5; RC0402FR-071K5L; AC0402FR-071K5L; RK73H1ETTP1501F; RC0402FR-131K5L; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM1.50KLTR,RHM1.50K LTR-NDR,RHM1.50KLDKR ,RHM1.50KLCT,RHM1.50 KLDKR-NDR,RHM1.50KLC T-NDR

Win Source Part Number: 1078259-MCR01MZPF1501
Category: Resistors>Chip Resistor - Surface Mount
Series: MCR
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW04021K50FKED; CRG0402F1K5; RC0402FR-071K5L; AC0402FR-071K5L; RK73H1ETTP1501F; RC0402FR-131K5L;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: RHM1.50KLTR,RHM1.50KLTR-NDR,RHM1.50KLDKR,RHM1.50KLCT,RHM1.50KLDKR-NDR,RHM1.50KLCT-NDR

Buy Now Datasheet
SMD 16W Resistor - 52-MCR01MZPF1501 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-MCR01MZPF1501
SMD 16W Resistor 52-MCR01MZPF1501
RES SMD 1.5K OHM 1% 1/16W 0402 Product overview: MCR01MZPF1501 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF1501 can be used for catalog matching and distributor lookup.

RES SMD 1.5K OHM 1% 1/16W 0402 Product overview: MCR01MZPF1501 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF1501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM1.50KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.50KLTR-ND
Chip Resistor - Surface Mount RHM1.50KLTR-ND
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR01MZPF1501 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR01MZPF1501
Chip Resistor - Surface Mount MCR01MZPF1501
RES SMD 1.5K OHM 1% 1/16W 0402

RES SMD 1.5K OHM 1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 1.5K OHM 1% 1/16W 0402 - 687-MCR01MZPF1501 - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.5K OHM 1% 1/16W 0402
687-MCR01MZPF1501
RES SMD 1.5K OHM 1% 1/16W 0402 687-MCR01MZPF1501
RES SMD 1.5K OHM 1% 1/16W 0402

RES SMD 1.5K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1078259-MCR01MZPF1501 52-MCR01MZPF1501 RHM1.50KLTR-ND MCR01MZPF1501 687-MCR01MZPF1501
Product Name Resistors - Chip Resistor - Surface Mount SMD 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 1.5K OHM 1% 1/16W 0402
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details