ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR01MZPF1201 MCR01MZPF1201

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075444-MCR01MZPF120 1 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.016" (0.40mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 1.2k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075444-MCR01MZPF120 1 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.016" (0.40mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 1.2k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR01MZPF1201
1075444-MCR01MZPF1201
Chip Resistor - Surface Mount - MCR01MZPF1201 1075444-MCR01MZPF1201
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075444-MCR01MZPF120 1 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.016" (0.40mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 1.2k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075444-MCR01MZPF1201
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.016" (0.40mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Resistance (Ohms): 1.2k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.20KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.20KLTR-ND
Chip Resistor - Surface Mount RHM1.20KLTR-ND
1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 9013402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013402
Surface Mount Resistors 9013402
ROHM MCR01MZPF1201

ROHM MCR01MZPF1201

Supplier's Site
Surface Mount Resistors - 9013402P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013402P
Surface Mount Resistors 9013402P
ROHM MCR01MZPF1201

ROHM MCR01MZPF1201

Supplier's Site
SMD 16W Resistor - 52-MCR01MZPF1201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-MCR01MZPF1201
SMD 16W Resistor 52-MCR01MZPF1201
RES SMD 1.2K OHM 1% 1/16W 0402 Product overview: MCR01MZPF1201 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF1201 can be used for catalog matching and distributor lookup.

RES SMD 1.2K OHM 1% 1/16W 0402 Product overview: MCR01MZPF1201 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF1201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR01MZPF1201 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR01MZPF1201
Chip Resistor - Surface Mount MCR01MZPF1201
RES SMD 1.2K OHM 1% 1/16W 0402

RES SMD 1.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1075444-MCR01MZPF1201 RHM1.20KLTR-ND 9013402 9013402P 52-MCR01MZPF1201 MCR01MZPF1201
Product Name Chip Resistor - Surface Mount - MCR01MZPF1201 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 16W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details