ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR01MRTJ562

Description
5.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM5.6KCETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM5.6KCETR-ND
Chip Resistor - Surface Mount RHM5.6KCETR-ND
5.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

5.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RHM5.6KCETR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details