ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR01MRTJ330 MCR01MRTJ330

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 800496-MCR01MRTJ330 Packaging: Reel Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 800496-MCR01MRTJ330 Packaging: Reel Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR01MRTJ330
800496-MCR01MRTJ330
Chip Resistor - Surface Mount - MCR01MRTJ330 800496-MCR01MRTJ330
Manufacturer: Rohm Semiconductor Win Source Part Number: 800496-MCR01MRTJ330 Packaging: Reel Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 800496-MCR01MRTJ330
Packaging: Reel
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
SMD 33 OHM 16W Resistor - 52-MCR01MRTJ330 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33 OHM 16W Resistor
52-MCR01MRTJ330
SMD 33 OHM 16W Resistor 52-MCR01MRTJ330
RES SMD 33 OHM 5% 1/16W 0402 Product overview: MCR01MRTJ330 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTJ330 can be used for catalog matching and distributor lookup.

RES SMD 33 OHM 5% 1/16W 0402 Product overview: MCR01MRTJ330 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTJ330 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM33CETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM33CETR-ND
Chip Resistor - Surface Mount RHM33CETR-ND
33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR01MRTJ330 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCR01MRTJ330
Chip Resistor - Surface Mount MCR01MRTJ330
RES SMD 33 OHM 5% 1/16W 0402

RES SMD 33 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 800496-MCR01MRTJ330 52-MCR01MRTJ330 RHM33CETR-ND MCR01MRTJ330
Product Name Chip Resistor - Surface Mount - MCR01MRTJ330 SMD 33 OHM 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 16 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details