ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR01MRTJ224

Description
220 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
220 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM220KCETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM220KCETR-ND
Chip Resistor - Surface Mount RHM220KCETR-ND
220 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

220 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
SMD 16W Resistor - 52-MCR01MRTJ224 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-MCR01MRTJ224
SMD 16W Resistor 52-MCR01MRTJ224
RES SMD 220K OHM 5% 1/16W 0402 Product overview: MCR01MRTJ224 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTJ224 can be used for catalog matching and distributor lookup.

RES SMD 220K OHM 5% 1/16W 0402 Product overview: MCR01MRTJ224 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTJ224 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR01MRTJ224
800516-MCR01MRTJ224
Chip Resistor - Surface Mount - MCR01MRTJ224 800516-MCR01MRTJ224
Manufacturer: Rohm Semiconductor Win Source Part Number: 800516-MCR01MRTJ224 Packaging: Reel Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 220 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 800516-MCR01MRTJ224
Packaging: Reel
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 220 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - MCR01MRTJ224 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCR01MRTJ224
Chip Resistor - Surface Mount MCR01MRTJ224
RES SMD 220K OHM 5% 1/16W 0402

RES SMD 220K OHM 5% 1/16W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR01MRTJ224 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR01MRTJ224
Chip Resistor - Surface Mount MCR01MRTJ224
RES SMD 220K OHM 5% 1/16W 0402

RES SMD 220K OHM 5% 1/16W 0402

Supplier's Site Datasheet
RES SMD 220K OHM 5% 1/16W 0402 - 687-MCR01MRTJ224 - Utmel Electronic Limited
Hong Kong, China
RES SMD 220K OHM 5% 1/16W 0402
687-MCR01MRTJ224
RES SMD 220K OHM 5% 1/16W 0402 687-MCR01MRTJ224
RES SMD 220K OHM 5% 1/16W 0402

RES SMD 220K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RHM220KCETR-ND 52-MCR01MRTJ224 800516-MCR01MRTJ224 MCR01MRTJ224 MCR01MRTJ224 687-MCR01MRTJ224
Product Name Chip Resistor - Surface Mount SMD 16W Resistor Chip Resistor - Surface Mount - MCR01MRTJ224 Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 220K OHM 5% 1/16W 0402
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details