ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR01MRTJ153

Description
15 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM15KCETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM15KCETR-ND
Chip Resistor - Surface Mount RHM15KCETR-ND
15 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

15 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM15KCECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM15KCECT-ND
Chip Resistor - Surface Mount RHM15KCECT-ND
15 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

15 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR01MRTJ153
802789-MCR01MRTJ153
Chip Resistor - Surface Mount - MCR01MRTJ153 802789-MCR01MRTJ153
Manufacturer: Rohm Semiconductor Win Source Part Number: 802789-MCR01MRTJ153 Packaging: Reel Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802789-MCR01MRTJ153
Packaging: Reel
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
SMD 16W Resistor - 52-MCR01MRTJ153 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-MCR01MRTJ153
SMD 16W Resistor 52-MCR01MRTJ153
RES SMD 15K OHM 5% 1/16W 0402 Product overview: MCR01MRTJ153 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTJ153 can be used for catalog matching and distributor lookup.

RES SMD 15K OHM 5% 1/16W 0402 Product overview: MCR01MRTJ153 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTJ153 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCR01MRTJ153 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCR01MRTJ153
Resistors - Chip Resistor - Surface Mount MCR01MRTJ153
RES SMD 15K OHM 5% 1/16W 0402

RES SMD 15K OHM 5% 1/16W 0402

Supplier's Site
RES SMD 15K OHM 5% 1/16W 0402 - 687-MCR01MRTJ153 - Utmel Electronic Limited
Hong Kong, China
RES SMD 15K OHM 5% 1/16W 0402
687-MCR01MRTJ153
RES SMD 15K OHM 5% 1/16W 0402 687-MCR01MRTJ153
RES SMD 15K OHM 5% 1/16W 0402

RES SMD 15K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RHM15KCETR-ND 802789-MCR01MRTJ153 52-MCR01MRTJ153 MCR01MRTJ153 687-MCR01MRTJ153
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR01MRTJ153 SMD 16W Resistor Resistors - Chip Resistor - Surface Mount RES SMD 15K OHM 5% 1/16W 0402
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details