ROHM Semiconductor USA, LLC SMD 12 OHM 16W Resistor MCR01MRTJ120

Description
RES SMD 12 OHM 5% 1/16W 0402 Product overview: MCR01MRTJ120 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTJ120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 12 OHM 5% 1/16W 0402 Product overview: MCR01MRTJ120 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTJ120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12 OHM 16W Resistor - 52-MCR01MRTJ120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12 OHM 16W Resistor
52-MCR01MRTJ120
SMD 12 OHM 16W Resistor 52-MCR01MRTJ120
RES SMD 12 OHM 5% 1/16W 0402 Product overview: MCR01MRTJ120 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTJ120 can be used for catalog matching and distributor lookup.

RES SMD 12 OHM 5% 1/16W 0402 Product overview: MCR01MRTJ120 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTJ120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM12CECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM12CECT-ND
Chip Resistor - Surface Mount RHM12CECT-ND
12 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

12 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM12CETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM12CETR-ND
Chip Resistor - Surface Mount RHM12CETR-ND
12 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

12 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR01MRTJ120
801435-MCR01MRTJ120
Chip Resistor - Surface Mount - MCR01MRTJ120 801435-MCR01MRTJ120
Manufacturer: Rohm Semiconductor Win Source Part Number: 801435-MCR01MRTJ120 Packaging: Reel Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 12 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 801435-MCR01MRTJ120
Packaging: Reel
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
RES SMD 12 OHM 5% 1/16W 0402 - 687-MCR01MRTJ120 - Utmel Electronic Limited
Hong Kong, China
RES SMD 12 OHM 5% 1/16W 0402
687-MCR01MRTJ120
RES SMD 12 OHM 5% 1/16W 0402 687-MCR01MRTJ120
RES SMD 12 OHM 5% 1/16W 0402

RES SMD 12 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MCR01MRTJ120 RHM12CECT-ND 801435-MCR01MRTJ120 687-MCR01MRTJ120
Product Name SMD 12 OHM 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR01MRTJ120 RES SMD 12 OHM 5% 1/16W 0402
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details