ROHM Semiconductor USA, LLC SMD 0 OHM 16W Resistor MCR01MRTJ000

Description
RES SMD 0 OHM JUMPER 1/16W 0402 Product overview: MCR01MRTJ000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTJ000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0 OHM JUMPER 1/16W 0402 Product overview: MCR01MRTJ000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTJ000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0 OHM 16W Resistor - 52-MCR01MRTJ000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 OHM 16W Resistor
52-MCR01MRTJ000
SMD 0 OHM 16W Resistor 52-MCR01MRTJ000
RES SMD 0 OHM JUMPER 1/16W 0402 Product overview: MCR01MRTJ000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTJ000 can be used for catalog matching and distributor lookup.

RES SMD 0 OHM JUMPER 1/16W 0402 Product overview: MCR01MRTJ000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTJ000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1143903-MCR01MRTJ000
Resistors - Chip Resistor - Surface Mount 1143903-MCR01MRTJ000
Win Source Part Number: 1143903-MCR01MRTJ000 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: Jumper Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MCR01MRTJ-000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM0.0CEDKR,RHM0.0CE CT,RHM0.0CETR,Q83616 81

Win Source Part Number: 1143903-MCR01MRTJ000
Category: Resistors>Chip Resistor - Surface Mount
Series: MCR
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: Jumper
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MCR01MRTJ-000;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: RHM0.0CEDKR,RHM0.0CECT,RHM0.0CETR,Q8361681

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM0.0CETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM0.0CETR-ND
Chip Resistor - Surface Mount RHM0.0CETR-ND
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR01MRTJ000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR01MRTJ000
Chip Resistor - Surface Mount MCR01MRTJ000
RES SMD 0 OHM JUMPER 1/16W 0402

RES SMD 0 OHM JUMPER 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-MCR01MRTJ000 1143903-MCR01MRTJ000 RHM0.0CETR-ND MCR01MRTJ000
Product Name SMD 0 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 (1005 Metric) 0402; 0402
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details