ROHM Semiconductor USA, LLC SMD 16W Resistor MCR01MRTF6802

Description
RES SMD 68K OHM 1% 1/16W 0402 Product overview: MCR01MRTF6802 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTF6802 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 68K OHM 1% 1/16W 0402 Product overview: MCR01MRTF6802 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTF6802 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-MCR01MRTF6802 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-MCR01MRTF6802
SMD 16W Resistor 52-MCR01MRTF6802
RES SMD 68K OHM 1% 1/16W 0402 Product overview: MCR01MRTF6802 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTF6802 can be used for catalog matching and distributor lookup.

RES SMD 68K OHM 1% 1/16W 0402 Product overview: MCR01MRTF6802 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTF6802 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR01MRTF6802
800690-MCR01MRTF6802
Chip Resistor - Surface Mount - MCR01MRTF6802 800690-MCR01MRTF6802
Manufacturer: Rohm Semiconductor Win Source Part Number: 800690-MCR01MRTF6802 Packaging: Reel Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 68 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 800690-MCR01MRTF6802
Packaging: Reel
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - RHM68KCDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM68KCDTR-ND
Chip Resistor - Surface Mount RHM68KCDTR-ND
68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
RES SMD 68K OHM 1% 1/16W 0402 - 687-MCR01MRTF6802 - Utmel Electronic Limited
Hong Kong, China
RES SMD 68K OHM 1% 1/16W 0402
687-MCR01MRTF6802
RES SMD 68K OHM 1% 1/16W 0402 687-MCR01MRTF6802
RES SMD 68K OHM 1% 1/16W 0402

RES SMD 68K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MCR01MRTF6802 800690-MCR01MRTF6802 RHM68KCDTR-ND 687-MCR01MRTF6802
Product Name SMD 16W Resistor Chip Resistor - Surface Mount - MCR01MRTF6802 Chip Resistor - Surface Mount RES SMD 68K OHM 1% 1/16W 0402
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 68000 ohms 68000 ohms 68000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data