RES SMD 10K OHM 1% 1/16W 0402 Product overview: MCR01MRTF1002 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MRTF1002 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 800483-MCR01MRTF1002
Packaging: Reel
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES SMD 10K OHM 1% 1/16W 0402
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-MCR01MRTF1002 | 800483-MCR01MRTF1002 | RHM10.0KCDTR-ND | MCR01MRTF1002 |
| Product Name | SMD 16W Resistor | Chip Resistor - Surface Mount - MCR01MRTF1002 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | |||
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |