ROHM's chip resistors are highly reliable due to metal-glaze resistive element.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Resistors |
| Product Number | MCR01MRTD |
| Product Name | Thick Film Chip Resistors |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); MCR01 |
| Resistance Range | 10 to 1.00E6 ohms |
| Tolerance | 0.5000 +/- % |