ROHM Semiconductor USA, LLC SMD 91 OHM 20W Resistor MCR006YZPJ910

Description
RES SMD 91 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ910 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 91 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ910 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 91 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ910 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 91 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ910 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 91 OHM 20W Resistor - 52-MCR006YZPJ910 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 91 OHM 20W Resistor
52-MCR006YZPJ910
SMD 91 OHM 20W Resistor 52-MCR006YZPJ910
RES SMD 91 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ910 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 91 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ910 can be used for catalog matching and distributor lookup.

RES SMD 91 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ910 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 91 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ910 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR006YZPJ910
1075441-MCR006YZPJ910
Chip Resistor - Surface Mount - MCR006YZPJ910 1075441-MCR006YZPJ910
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075441-MCR006YZPJ91 0 Packaging: Reel - TR Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 91 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075441-MCR006YZPJ910
Packaging: Reel - TR
Height - Seated (Max): 0.010" (0.26mm)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.05W, 1/20W
Resistance (Ohms): 91
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM91AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM91AGTR-ND
Chip Resistor - Surface Mount RHM91AGTR-ND
91 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

91 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-MCR006YZPJ910 1075441-MCR006YZPJ910 RHM91AGTR-ND
Product Name SMD 91 OHM 20W Resistor Chip Resistor - Surface Mount - MCR006YZPJ910 Chip Resistor - Surface Mount
Mounting / Packaging 0201 (0603 Metric) 0201; 0201
Resistance Range 91 ohms 91 ohms 91 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details