ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR006YZPJ821

Description
820 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
820 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM820AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM820AGTR-ND
Chip Resistor - Surface Mount RHM820AGTR-ND
820 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

820 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR006YZPJ821
1075440-MCR006YZPJ821
Chip Resistor - Surface Mount - MCR006YZPJ821 1075440-MCR006YZPJ821
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075440-MCR006YZPJ82 1 Packaging: Reel - TR Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 820 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075440-MCR006YZPJ821
Packaging: Reel - TR
Height - Seated (Max): 0.010" (0.26mm)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.05W, 1/20W
Resistance (Ohms): 820
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 820 OHM 20W Resistor - 52-MCR006YZPJ821 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820 OHM 20W Resistor
52-MCR006YZPJ821
SMD 820 OHM 20W Resistor 52-MCR006YZPJ821
RES SMD 820 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ821 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ821 can be used for catalog matching and distributor lookup.

RES SMD 820 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ821 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ821 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 820 OHM 5% 1/20W 0201 - 687-MCR006YZPJ821 - Utmel Electronic Limited
Hong Kong, China
RES SMD 820 OHM 5% 1/20W 0201
687-MCR006YZPJ821
RES SMD 820 OHM 5% 1/20W 0201 687-MCR006YZPJ821
RES SMD 820 OHM 5% 1/20W 0201

RES SMD 820 OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RHM820AGTR-ND 1075440-MCR006YZPJ821 52-MCR006YZPJ821 687-MCR006YZPJ821
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR006YZPJ821 SMD 820 OHM 20W Resistor RES SMD 820 OHM 5% 1/20W 0201
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details