ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR006YZPJ510

Description
51 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
51 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM51AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM51AGTR-ND
Chip Resistor - Surface Mount RHM51AGTR-ND
51 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

51 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
SMD 51 OHM 20W Resistor - 52-MCR006YZPJ510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51 OHM 20W Resistor
52-MCR006YZPJ510
SMD 51 OHM 20W Resistor 52-MCR006YZPJ510
RES SMD 51 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ510 can be used for catalog matching and distributor lookup.

RES SMD 51 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ510 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number RHM51AGTR-ND 52-MCR006YZPJ510
Product Name Chip Resistor - Surface Mount SMD 51 OHM 20W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201 (0603 Metric)
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details