ROHM Semiconductor USA, LLC SMD 20W Resistor MCR006YZPJ433

Description
RES SMD 43K OHM 5% 1/20W 0201 Product overview: MCR006YZPJ433 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 43K OHM 5% 1/20W 0201 Product overview: MCR006YZPJ433 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20W Resistor - 52-MCR006YZPJ433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-MCR006YZPJ433
SMD 20W Resistor 52-MCR006YZPJ433
RES SMD 43K OHM 5% 1/20W 0201 Product overview: MCR006YZPJ433 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ433 can be used for catalog matching and distributor lookup.

RES SMD 43K OHM 5% 1/20W 0201 Product overview: MCR006YZPJ433 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 43K OHM 5% 1/20W 0201 - 687-MCR006YZPJ433 - Utmel Electronic Limited
Hong Kong, China
RES SMD 43K OHM 5% 1/20W 0201
687-MCR006YZPJ433
RES SMD 43K OHM 5% 1/20W 0201 687-MCR006YZPJ433
RES SMD 43K OHM 5% 1/20W 0201

RES SMD 43K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 52-MCR006YZPJ433 687-MCR006YZPJ433
Product Name SMD 20W Resistor RES SMD 43K OHM 5% 1/20W 0201
Mounting / Packaging 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 43000 ohms 43000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details