RES SMD 330K OHM 5% 1/20W 0201 Product overview: MCR006YZPJ334 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ334 can be used for catalog matching and distributor lookup.
330 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-MCR006YZPJ334 | RHM330KAGTR-ND |
| Product Name | SMD 20W Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0201 (0603 Metric) | 0201; 0201 |
| Resistance Range | 330000 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor |