ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR006YZPJ331

Description
330 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM330AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM330AGTR-ND
Chip Resistor - Surface Mount RHM330AGTR-ND
330 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

330 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
SMD 330 OHM 20W Resistor - 52-MCR006YZPJ331 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 OHM 20W Resistor
52-MCR006YZPJ331
SMD 330 OHM 20W Resistor 52-MCR006YZPJ331
RES SMD 330 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ331 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ331 can be used for catalog matching and distributor lookup.

RES SMD 330 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ331 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 330 OHM 5% 1/20W 0201 - 687-MCR006YZPJ331 - Utmel Electronic Limited
Hong Kong, China
RES SMD 330 OHM 5% 1/20W 0201
687-MCR006YZPJ331
RES SMD 330 OHM 5% 1/20W 0201 687-MCR006YZPJ331
RES SMD 330 OHM 5% 1/20W 0201

RES SMD 330 OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RHM330AGTR-ND 52-MCR006YZPJ331 687-MCR006YZPJ331
Product Name Chip Resistor - Surface Mount SMD 330 OHM 20W Resistor RES SMD 330 OHM 5% 1/20W 0201
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers